ABB AB Cord Connector, Aluminium , 1Inch; Thread Size Imperial Abb Thomas & Betts 4982AL

Description
CORD CONNECTOR, ALUMINIUM , 1INCH; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.78mm; Cable Diameter Max:24.13mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, ALUMINIUM , 1INCH; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.78mm; Cable Diameter Max:24.13mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Aluminium , 1Inch; Thread Size Imperial Abb Thomas & Betts - 77H6313 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Aluminium , 1Inch; Thread Size Imperial Abb Thomas & Betts
77H6313
Cord Connector, Aluminium , 1Inch; Thread Size Imperial Abb Thomas & Betts 77H6313
CORD CONNECTOR, ALUMINIUM , 1INCH; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.78mm; Cable Diameter Max:24.13mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

CORD CONNECTOR, ALUMINIUM , 1INCH; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.78mm; Cable Diameter Max:24.13mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 77H6313
Product Name Cord Connector, Aluminium , 1Inch; Thread Size Imperial Abb Thomas & Betts
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 116976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2362 inch (4 to 6 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details