ABB AB Cable and Cord Grips 4972NM

Description
3/4 90 STR RLF CONNECTOR
Request a Quote Datasheet
Description
3/4 90 STR RLF CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-4972NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-4972NM-ND
Cable and Cord Grips 6308-4972NM-ND
3/4 90 STR RLF CONNECTOR

3/4 90 STR RLF CONNECTOR

Buy Now Datasheet
TB Cable Glands - 4972NM - Galco Industrial Electronics
Madison Heights, MI, United States
TB Cable Glands
4972NM
TB Cable Glands 4972NM
3/4 90 STR RLF CONNECTOR

3/4 90 STR RLF CONNECTOR

Supplier's Site
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2939 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2939
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2939
CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Nylon; 90 deg; 0.500 to 0.750 in.; 1.406 in.; 1.375 in.; 0.625 in.; - 70093074 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; 90 deg; 0.500 to 0.750 in.; 1.406 in.; 1.375 in.; 0.625 in.;
70093074
Connector; Nylon; 90 deg; 0.500 to 0.750 in.; 1.406 in.; 1.375 in.; 0.625 in.; 70093074
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-4972NM-ND 4972NM 48F2939 70093074
Product Name Cable and Cord Grips TB Cable Glands Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts Connector; Nylon; 90 deg; 0.500 to 0.750 in.; 1.406 in.; 1.375 in.; 0.625 in.;
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable and Cord Grips - 1920-5308707/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details