ABB AB Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 4971NM

Description
CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2938 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2938
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2938
CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.; - 70093073 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.;
70093073
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.; 70093073
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 48F2938 70093073
Product Name Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.406 in.; 1.375 in.; 0.625 in.;
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6) Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248542 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details