ABB AB Cable and Cord Grips 4970NM

Description
3/4IN 90D LT RELIEFCONN .12-.37
Request a Quote Datasheet
Description
3/4IN 90D LT RELIEFCONN .12-.37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-4970NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-4970NM-ND
Cable and Cord Grips 6308-4970NM-ND
3/4IN 90D LT RELIEFCONN .12-.37

3/4IN 90D LT RELIEFCONN .12-.37

Buy Now Datasheet
Electrical; Thread Size Imperial Abb Thomas & Betts - 48F2937 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
48F2937
Electrical; Thread Size Imperial Abb Thomas & Betts 48F2937
ELECTRICAL; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-4970NM-ND 48F2937
Product Name Cable and Cord Grips Electrical; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248631 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Cable Glands - 1SNG601189R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details