Thomas & Betts Corporation Connector, Strain Relief; 0.5 in. to 0.750 in.; 90 deg Angle;BLACK; IN 4962

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 0.5 in. to 0.750 in.; 90 deg Angle;BLACK; IN - 70093070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.5 in. to 0.750 in.; 90 deg Angle;BLACK; IN
70093070
Connector, Strain Relief; 0.5 in. to 0.750 in.; 90 deg Angle;BLACK; IN 70093070
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093070
Product Name Connector, Strain Relief; 0.5 in. to 0.750 in.; 90 deg Angle;BLACK; IN
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 329461 - TE Connectivity
Specs
Material Copper, Brass
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074619 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details