Thomas & Betts Corporation Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.125 in.; 1.75 in.; 0.625 in.; 5 4961

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.125 in.; 1.75 in.; 0.625 in.; 5 - 70093069 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.125 in.; 1.75 in.; 0.625 in.; 5
70093069
Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.125 in.; 1.75 in.; 0.625 in.; 5 70093069
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093069
Product Name Connector; Nylon; 90 deg; 0.310 to 0.560 in.; 1.125 in.; 1.75 in.; 0.625 in.; 5
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5207908-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Flex - 85820370 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074537 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details