Thomas & Betts Corporation Connector; Malleable Iron; 45 deg; 0.375 to 0.500 in.; 1/2 in.; CE Marked 4921

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; Malleable Iron; 45 deg; 0.375 to 0.500 in.; 1/2 in.; CE Marked - 70093067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Malleable Iron; 45 deg; 0.375 to 0.500 in.; 1/2 in.; CE Marked
70093067
Connector; Malleable Iron; 45 deg; 0.375 to 0.500 in.; 1/2 in.; CE Marked 70093067
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093067
Product Name Connector; Malleable Iron; 45 deg; 0.375 to 0.500 in.; 1/2 in.; CE Marked
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-4 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074573 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details