Thomas & Betts Corporation Straight Blade Plug 4867-Y

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; 3 WIRE(S); COMMERCIAL, MEDIUM DUTY GRADE; UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.25 TO 0.6 INCH CORD SIZE; OVERALL DIMENSION 1
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; 3 WIRE(S); COMMERCIAL, MEDIUM DUTY GRADE; UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.25 TO 0.6 INCH CORD SIZE; OVERALL DIMENSION 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 4867-Y - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
4867-Y
Straight Blade Plug 4867-Y
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; 3 WIRE(S); COMMERCIAL, MEDIUM DUTY GRADE; UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.25 TO 0.6 INCH CORD SIZE; OVERALL DIMENSION 1

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; 3 WIRE(S); COMMERCIAL, MEDIUM DUTY GRADE; UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.25 TO 0.6 INCH CORD SIZE; OVERALL DIMENSION 1

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4867-Y
Product Name Straight Blade Plug
Device Type Plug
Applications Commercial
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254472 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q448-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IP44 Splashproof Large Box Receptacle - D41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers