Thomas & Betts Corporation Locking Device Receptacle 4710

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4710 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
4710
Locking Device Receptacle 4710
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B

SINGLE LOCKING TYPE; NYLON MATERIAL; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4710
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Box Inlet - G31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Modern Dual-Function Tamper-Resistant Wall Outlet with 6000K Night Light - ERL251560 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details