ABB Process Automation Division Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb 463RU6W

Description
CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb - 41X2863 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb
41X2863
Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb 41X2863
CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2863
Product Name Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details