ABB Process Automation Division Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb 463C6

Description
CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb - 41X2856 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb
41X2856
Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb 41X2856
CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 63A, 415V, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2856
Product Name Conn, Mains Socket, 63A, 415V, Red; Current Rating Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details