Thomas & Betts Corporation Locking Device Receptacle 4560

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4560 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
4560
Locking Device Receptacle 4560
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]

SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4560
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F31S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details