ABB AB Conclamp, Type C; Thread Size Imperial Abb Adaptaflex 455-9660

Description
CONCLAMP, TYPE C; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONCLAMP, TYPE C; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conclamp, Type C; Thread Size Imperial Abb Adaptaflex - 02M0325 - Newark, An Avnet Company
Chicago, IL, United States
Conclamp, Type C; Thread Size Imperial Abb Adaptaflex
02M0325
Conclamp, Type C; Thread Size Imperial Abb Adaptaflex 02M0325
CONCLAMP, TYPE C; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CONCLAMP, TYPE C; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02M0325
Product Name Conclamp, Type C; Thread Size Imperial Abb Adaptaflex
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details