ABB AB
Plugs and Receptacles
4465FC
Description
20A,REC,3P4W,XP DELAY,FC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,REC,3P4W,XP DELAY,FC
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Rec 3P4W Xp Delay Fc Abb - Thomas & Betts
99H7323
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
Electrical Connectors |
|
Product Number
|
6308-4465FC-ND |
99H7323 |
|
Product Name
|
Plugs and Receptacles |
20A Rec 3P4W Xp Delay Fc Abb - Thomas & Betts |
|
Connector Type
|
Receptacle, Female Sockets
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
4 #
View Details
3 suppliers
Category
Board to Board Connector; Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Smiths Interconnect, a Molex company
Category
Board to Board Connector; Military Connector
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details