ABB Process Automation Division Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 432RS6W

Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Mains Socket, part number 41X2855, is a surface-mounted socket outlet designed for industrial applications. It has a current rating of 32A and operates at a voltage range of 346 to 415V. The socket features a 3-pole plus neutral and earth (3P+N+E) configuration, making it suitable for various electrical setups. It is constructed from thermoplastic polyester (PBT) and has an IP67 rating, indicating it is watertight and suitable for use in harsh environments. The socket accommodates cable entries with a diameter of 25mm and supports cable cross-sections from 2.5 to 10 mm². Compliance with RoHS standards ensures it meets environmental regulations. This product is ideal for engineers seeking a reliable and durable mains socket for industrial use.

Datasheet Summary
Powered by GS/AI

The Conn Mains Socket, part number 41X2855, is a surface-mounted socket outlet designed for industrial applications. It has a current rating of 32A and operates at a voltage range of 346 to 415V. The socket features a 3-pole plus neutral and earth (3P+N+E) configuration, making it suitable for various electrical setups. It is constructed from thermoplastic polyester (PBT) and has an IP67 rating, indicating it is watertight and suitable for use in harsh environments. The socket accommodates cable entries with a diameter of 25mm and supports cable cross-sections from 2.5 to 10 mm². Compliance with RoHS standards ensures it meets environmental regulations. This product is ideal for engineers seeking a reliable and durable mains socket for industrial use.

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb - 41X2855 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
41X2855
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 41X2855
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2855
Product Name Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details