ABB Process Automation Division Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb 416MHS6W

Description
CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb - 41X2840 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb
41X2840
Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb 41X2840
CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2840
Product Name Conn, Mains Socket, 16A, 415V, Red; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products