ABB Reducer 40A15R18

Description
REDUCER, TIGEAR-2, 15:1 RATIO, 1750 RPM, 4 INCH CENTER DISTANCE, 180TC FLANGE, 1.875 INCH SHAFT DIAMETER, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 15:1 RATIO, 1750 RPM, 4 INCH CENTER DISTANCE, 180TC FLANGE, 1.875 INCH SHAFT DIAMETER, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64129196 - Radwell International
Willingboro, NJ, United States
Reducer
64129196
Reducer 64129196
REDUCER, TIGEAR-2, 15:1 RATIO, 1750 RPM, 4 INCH CENTER DISTANCE, 180TC FLANGE, 1.875 INCH SHAFT DIAMETER, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 15:1 RATIO, 1750 RPM, 4 INCH CENTER DISTANCE, 180TC FLANGE, 1.875 INCH SHAFT DIAMETER, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64129196
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details