Thomas & Betts Corporation Duplex/Single Receptacle 4025-WCC20

Description
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet
Description
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 4025-WCC20 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
4025-WCC20
Duplex/Single Receptacle 4025-WCC20
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4025-WCC20
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-104-371-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Surface Mount Power Outlet, 50 Amp 250 Volt 6-50R - 2202 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details