Thomas & Betts Corporation Duplex/Single Receptacle 4025-ICC20

Description
DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet
Description
DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 4025-ICC20 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
4025-ICC20
Duplex/Single Receptacle 4025-ICC20
DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4025-ICC20
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Circular Power Connectors - 1776904-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details