Thomas & Betts Corporation Duplex/Single Receptacle 4025-I

Description
DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND
Datasheet
Description
DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 4025-I - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
4025-I
Duplex/Single Receptacle 4025-I
DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND

DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4025-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1401 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Card Edge Power Connectors - 1766308-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details