ABB AB Motor 3GAA131002-BDBLW1

Description
DISCONTINUED BY MANUFACTURER, AC INDUCTION MOTOR, 2 POLE, 3 PHASE, 400/690VAC, 7.5KW, 3470 RPM, 12.2 AMP, TORQUE 25 NM, FOOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC INDUCTION MOTOR, 2 POLE, 3 PHASE, 400/690VAC, 7.5KW, 3470 RPM, 12.2 AMP, TORQUE 25 NM, FOOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 141893498 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, AC INDUCTION MOTOR, 2 POLE, 3 PHASE, 400/690VAC, 7.5KW, 3470 RPM, 12.2 AMP, TORQUE 25 NM, FOOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC INDUCTION MOTOR, 2 POLE, 3 PHASE, 400/690VAC, 7.5KW, 3470 RPM, 12.2 AMP, TORQUE 25 NM, FOOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 141893498
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.WH60AL-162-1317 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details
Motor - 120684751 - Radwell International
Specs
Commutation Brushless
View Details