ABB Process Automation Division Ac Motor, 3-Ph, 50Hz, 4.9N-M, 415Vac; Starting Torque Abb 3GAA091500-BSJ

Description
AC MOTOR, 3-PH, 50HZ, 4.9N-M, 415VAC; Starting Torque:4.9N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3-PH, 50HZ, 4.9N-M, 415VAC; Starting Torque:4.9N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3-Ph, 50Hz, 4.9N-M, 415Vac; Starting Torque Abb - 84AC7735 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3-Ph, 50Hz, 4.9N-M, 415Vac; Starting Torque Abb
84AC7735
Ac Motor, 3-Ph, 50Hz, 4.9N-M, 415Vac; Starting Torque Abb 84AC7735
AC MOTOR, 3-PH, 50HZ, 4.9N-M, 415VAC; Starting Torque:4.9N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes

AC MOTOR, 3-PH, 50HZ, 4.9N-M, 415VAC; Starting Torque:4.9N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84AC7735
Product Name Ac Motor, 3-Ph, 50Hz, 4.9N-M, 415Vac; Starting Torque Abb
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.47 HP
Shaft Speed 1440 rpm
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor - C Frame Model PM48 - PM4812-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0121 HP
Continuous Current 0.1250 amps
View Details
AC Single Phase Induction Motor - YHD-8260M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4021 HP
Continuous Current 1.45 amps
View Details