ABB Process Automation Division Ac Motor, 3-Ph, 50Hz, 4.99N-M, 415Vac; Starting Torque Abb 3GAA082614-ASJ

Description
AC MOTOR, 3-PH, 50HZ, 4.99N-M, 415VAC; Starting Torque:4.99N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3-PH, 50HZ, 4.99N-M, 415VAC; Starting Torque:4.99N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3-Ph, 50Hz, 4.99N-M, 415Vac; Starting Torque Abb - 84AC7732 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3-Ph, 50Hz, 4.99N-M, 415Vac; Starting Torque Abb
84AC7732
Ac Motor, 3-Ph, 50Hz, 4.99N-M, 415Vac; Starting Torque Abb 84AC7732
AC MOTOR, 3-PH, 50HZ, 4.99N-M, 415VAC; Starting Torque:4.99N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes

AC MOTOR, 3-PH, 50HZ, 4.99N-M, 415VAC; Starting Torque:4.99N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84AC7732
Product Name Ac Motor, 3-Ph, 50Hz, 4.99N-M, 415Vac; Starting Torque Abb
Operating Temperature ? to 104 F (? to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9005 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
IP68 Submersible Electrical Motors - ip68-submersible-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details