ABB Process Automation Division Ac Motor, 3-Ph, 50Hz, 2.49N-M, 415Vac; Starting Torque Abb 3GAA081612-BSJ

Description
AC MOTOR, 3-PH, 50HZ, 2.49N-M, 415VAC; Starting Torque:2.49N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3-PH, 50HZ, 2.49N-M, 415VAC; Starting Torque:2.49N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3-Ph, 50Hz, 2.49N-M, 415Vac; Starting Torque Abb - 84AC7729 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3-Ph, 50Hz, 2.49N-M, 415Vac; Starting Torque Abb
84AC7729
Ac Motor, 3-Ph, 50Hz, 2.49N-M, 415Vac; Starting Torque Abb 84AC7729
AC MOTOR, 3-PH, 50HZ, 2.49N-M, 415VAC; Starting Torque:2.49N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes

AC MOTOR, 3-PH, 50HZ, 2.49N-M, 415VAC; Starting Torque:2.49N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:-; No. of Clutches:-; Operating Temperature Min:-; Operating Temperature Max:40°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84AC7729
Product Name Ac Motor, 3-Ph, 50Hz, 2.49N-M, 415Vac; Starting Torque Abb
Operating Temperature ? to 104 F (? to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
AC Construction Induction
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor - C Frame Model PM48 - PM4810-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0107 HP
Continuous Current 0.1200 amps
View Details
 - PU.6225220-7101 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.1474 HP
View Details