Thomas & Betts Corporation Straight Blade Power Receptacle 3894-NA

Description
SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2
Datasheet
Description
SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-NA - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3894-NA
Straight Blade Power Receptacle 3894-NA
SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2

SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3894-NA
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1445998-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof 15° Angled Receptacle - F31S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers