Thomas & Betts Corporation Straight Blade Power Receptacle 3890

Description
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH
Datasheet
Description
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3890 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3890
Straight Blade Power Receptacle 3890
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH

SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3890
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details