Thomas & Betts Corporation Straight Blade Power Receptacle 3884

Description
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3884 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3884
Straight Blade Power Receptacle 3884
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER

SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3884
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details