Thomas & Betts Corporation Straight Blade Power Receptacle 3884-40

Description
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA
Datasheet
Description
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3884-40 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3884-40
Straight Blade Power Receptacle 3884-40
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA

SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3884-40
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Plugs & Receptacles - A32S26 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
Rectangular Power Connectors - 1446000-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details