Thomas & Betts Corporation Straight Blade Power Receptacle 3864

Description
SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 14-30R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION
Datasheet
Description
SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 14-30R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3864 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3864
Straight Blade Power Receptacle 3864
SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 14-30R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION

SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 14-30R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3864
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details