Thomas & Betts Corporation Straight Blade Power Plug 3861

Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
Datasheet
Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3861 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
3861
Straight Blade Power Plug 3861
ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H

ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3861
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Current Rating 30 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365676 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details