Thomas & Betts Corporation Straight Blade Power Receptacle 3860

Description
SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH
Datasheet
Description
SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3860 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3860
Straight Blade Power Receptacle 3860
SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH

SINGLE DRYER TYPE; MOLDED PLASTIC MATERIAL; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3860
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1199290 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2365CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details