Thomas & Betts Corporation Straight Blade Power Receptacle 3852

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.8
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3852 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3852
Straight Blade Power Receptacle 3852
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.8

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.8

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3852
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6796-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Rectangular Power Connectors - 106527-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS; UL
View Details
2 suppliers