Thomas & Betts Corporation Straight Blade Power Receptacle 385

Description
SINGLE RANGE TYPE; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE RANGE TYPE; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 385 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
385
Straight Blade Power Receptacle 385
SINGLE RANGE TYPE; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER

SINGLE RANGE TYPE; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 385
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Box Receptacle - D52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details