Thomas & Betts Corporation Wire Marker Sleeve 38385

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; Z LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; Z LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38385 - Thomas & Betts Corporation
Memphis, TN, USA
Wire Marker Sleeve
38385
Wire Marker Sleeve 38385
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; Z LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; Z LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38385
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Heat Shrink Tubing - 137416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8661 inch (22 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details