Thomas & Betts Corporation Wire Marker Sleeve 38374

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; O LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; O LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Wire Marker Sleeve
38374
Wire Marker Sleeve 38374
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; O LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; O LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38374
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details