Thomas & Betts Corporation Straight Blade Power Receptacle 3830-40X

Description
SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830-40X - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3830-40X
Straight Blade Power Receptacle 3830-40X
SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA

SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3830-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3707-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Rectangular Power Connectors - 1604050-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers