Thomas & Betts Corporation Wire Marker Sleeve 38221

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BROWN COLOR; 16 TO 14 AWG WIRE SIZE; 1 LEGEND; 1200 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BROWN COLOR; 16 TO 14 AWG WIRE SIZE; 1 LEGEND; 1200 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Wire Marker Sleeve
38221
Wire Marker Sleeve 38221
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BROWN COLOR; 16 TO 14 AWG WIRE SIZE; 1 LEGEND; 1200 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BROWN COLOR; 16 TO 14 AWG WIRE SIZE; 1 LEGEND; 1200 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38221
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details