Thomas & Betts Corporation Duplex/Single Receptacle 3822

Description
SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC
Datasheet
Description
SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3822 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
3822
Duplex/Single Receptacle 3822
SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC

SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3822
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-B032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details