Thomas & Betts Corporation Duplex/Single Receptacle 3820

Description
SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH
Datasheet
Description
SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3820 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
3820
Duplex/Single Receptacle 3820
SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH

SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3820
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Small Box Receptacle - D42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details