Thomas & Betts Corporation Wire Marker Sleeve 38122

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; M LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; M LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38122 - Thomas & Betts Corporation
Memphis, TN, USA
Wire Marker Sleeve
38122
Wire Marker Sleeve 38122
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; M LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; M LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38122
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details