Thomas & Betts Corporation Straight Blade Power Receptacle 3804

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S);
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3804 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3804
Straight Blade Power Receptacle 3804
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S);

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S);

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3804
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details