Thomas & Betts Corporation Locking Device Receptacle 3769

Description
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI
Datasheet
Description
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3769 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
3769
Locking Device Receptacle 3769
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI

SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3769
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q442-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Large Box Receptacle - D32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details