ABB AB
3763X -- RCPT COV ASSY LESS BX 2W ABB - THOMAS & BETTS
ABB AB
Rcpt Cov Assy Less Bx 2W Abb - Thomas & Betts
3763X
Description
RCPT COV ASSY LESS BX 2W
Description
RCPT COV ASSY LESS BX 2W
Suppliers
Rcpt Cov Assy Less Bx 2W Abb - Thomas & Betts
99H7081
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H7081 |
|
Product Name
|
Rcpt Cov Assy Less Bx 2W Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers