ABB AB Terminal, Mechanical Lug, 1/4In, Screw; Product Range Abb Thomas & Betts 35501

Description
TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Abb Thomas & Betts - 81F1858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Abb Thomas & Betts
81F1858
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Abb Thomas & Betts 81F1858
TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 81F1858
Product Name Terminal, Mechanical Lug, 1/4In, Screw; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details