Thomas & Betts Corporation Locking Flanged Receptacle Outlet 3435-SS

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 3435-SS - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
3435-SS
Locking Flanged Receptacle Outlet 3435-SS
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3435-SS
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details