Thomas & Betts Corporation Terminal Strip 34213

Description
1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34213 - Thomas & Betts Corporation
Memphis, TN, USA
Terminal Strip
34213
Terminal Strip 34213
1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW

1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Terminal Blocks
Product Number 34213
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-10D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers