ABB AB Electrical; Thread Size Imperial Abb Thomas & Betts 3305

Description
ELECTRICAL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:21.59mm; Cable Diameter Max:35.18mm; Cable Gland Material:Iron; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Malleable IronRoHS Compliant: No
Datasheet
Description
ELECTRICAL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:21.59mm; Cable Diameter Max:35.18mm; Cable Gland Material:Iron; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Malleable IronRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Thread Size Imperial Abb Thomas & Betts - 90F2849 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
90F2849
Electrical; Thread Size Imperial Abb Thomas & Betts 90F2849
ELECTRICAL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:21.59mm; Cable Diameter Max:35.18mm; Cable Gland Material:Iron; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Malleable IronRoHS Compliant: No

ELECTRICAL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:21.59mm; Cable Diameter Max:35.18mm; Cable Gland Material:Iron; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Malleable IronRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 90F2849
Product Name Electrical; Thread Size Imperial Abb Thomas & Betts
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details