ABB AB Conduit 2-Screw Connector; Thread Size Imperial Abb Thomas & Betts 3303-TB

Description
CONDUIT 2-SCREW CONNECTOR; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:20.83mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT 2-SCREW CONNECTOR; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:20.83mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit 2-Screw Connector; Thread Size Imperial Abb Thomas & Betts - 90F2619 - Newark, An Avnet Company
Chicago, IL, United States
Conduit 2-Screw Connector; Thread Size Imperial Abb Thomas & Betts
90F2619
Conduit 2-Screw Connector; Thread Size Imperial Abb Thomas & Betts 90F2619
CONDUIT 2-SCREW CONNECTOR; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:20.83mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT 2-SCREW CONNECTOR; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:20.83mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 90F2619
Product Name Conduit 2-Screw Connector; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 1856103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details