Altech Corp. Cable and Cord Grips 5308 900

Description
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1068-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1068-ND
Cable and Cord Grips 1920-1068-ND
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Gray"

"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Gray"

Buy Now Datasheet
Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm - 70075269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm
70075269
Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm 70075269
Cable Gland, Polyamide Body Material, Neoprene Seal Material Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cable Gland, Polyamide Body Material, Neoprene Seal Material

  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1068-ND 70075269
Product Name Cable and Cord Grips Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Holes and Flat Hole Brass Cable Gland - MIV-Multiple Holes and Flat Hole Brass Cable Gland - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1856101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details