ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts 3302M-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:25.4mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Two Screw Connector RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:25.4mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Two Screw Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 23B2424 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
23B2424
Electrical; Conduit Configuration Abb - Thomas & Betts 23B2424
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:25.4mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Two Screw Connector RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:25.4mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Two Screw Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23B2424
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details